MODUK - DEF STAN 59-62: 90/035

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 2
scope:

This specification is an accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:

DTL circuit with TWO identical multiple circuits each having TWO POSITIVE NAND GATES each with TWO INPUTS and whose OUTPUTS are connected to a BISTABLE SEQUENTIAL CIRCUIT with seperate CLOCK and PRESET INPUTS.

The circuit is in a Ceramic Flatpack encapsulation and is designed to operate over the positive supply voltage range 4.5V to 5.5V and over the ambient temperature range -55°C to +125°C.

Document History

DEF STAN 59-62: 90/035
January 1, 1969
Integrated Circuit
This specification is an accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for: DTL circuit with TWO identical multiple circuits each having TWO...

References

Advertisement