DLA - SMD-5962-89669
MICROCIRCUIT, LINEAR, QUAD, SPST JFET, ANALOG SWITCH, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 December 1989 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 SW-06B Quad SPST JFET analog switch
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
V+ supply to V− supply - - - - - - - - - - - - - - 36 V dc V+ supply to ground - - - - - - - - - - - - - - - 36 V dc Logic input voltage range - - - - - - - - - - - - - (−4 V or V− supply) to V+ supply Analog input voltage range continuous - - - - - - - V− supply to V+ supply +20 V dc Maximum current through any pin including switch - - 30 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD): Case E - - - - - - - - - - - - - - - - - - - - - 900 mW Case 2 - - - - - - - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 60 seconds) - - - - - - +300° C Maximum junction temperature range (TJ) - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - - 91°C/W max Case 2 - - - - - - - - - - - - - - - - - - - - - 110°C/W max
Positive supply voltage (V+) - - - - - - - - - - - - +15 V dc Negative supply voltage (V−) - - - - - - - - - - - - −15 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C High input voltage (VIH) - - - - - - - - - - - - - - 2.0 V dc Low input voltage (VIL) - - - - - - - - - - - - - - 0.8 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History