DS/EN 60286-3

Packaging of components for automatic handling. Part 3: Packaging of leadless components on continuous tapes.

inactive
Organization: DS
Publication Date: 10 September 1999
Status: inactive
Page Count: 43
ICS Code (Electronic components in general): 31.020
scope:

This Standard is applicable to the tape packaging of electronic components without leads or with lead stumps which are intended to be connected to electronic circuits. Includes only those dimensions which are essential for the taping of components intended for the above-mentioned purposes.

Document History

November 18, 2013
Packaging of components for automatic handling – Part 3: Packaging of surface mount components on continuous tapes
IEC 60286-3:2013 is applicable to the tape packaging of electronic components without leads or with lead stumps, intended to be connected to electronic circuits. It includes only those dimensions...
November 18, 2013
Packaging of components for automatic handling – Part 3: Packaging of surface mount components on continuous tapes
IEC 60286-3:2013 is applicable to the tape packaging of electronic components without leads or with lead stumps, intended to be connected to electronic circuits. It includes only those dimensions...
September 25, 2007
Packaging of components for automatic handling - Part 3: Packaging of surface mount components on continuous tapes
Relates to the tape packaging of electronic components without leads or with lead stumps which are intended to be connected to electronic circuits. Includes only those dimensions which are essential...
DS/EN 60286-3
September 10, 1999
Packaging of components for automatic handling. Part 3: Packaging of leadless components on continuous tapes.
This Standard is applicable to the tape packaging of electronic components without leads or with lead stumps which are intended to be connected to electronic circuits. Includes only those dimensions...
Packaging of components for automatic handling -- Part 3: Packaging of surface mount components on blister carrier tapes 4 mm in width - Type VI
A description is not available for this item.
Packaging of components for automatic handling -- Part 3: Packaging of surface mount components on continuous tapes
This part of IEC 60286 is applicable to the tape packaging of electronic components without leads or with lead stumps which are intended to be connected to electronic circuits. It includes only those...
Packaging of components for automatic handling -- Part 3: Packaging of surface mount components on continuous pressed carrier tapes - Type V
This standard is applicable for taping of surface mount components using carrier tape which have concave cavities for containing components formed by compression of material.
Packaging of components for automatic handling -- Part 3: Packaging of surface mount components on continuous tapes
This part of IEC 60286 is applicable to the tape packaging of electronic components without leads or with lead stumps which are intended to be connected to electronic circuits. It includes only those...
Advertisement