DS/EN 300899-3 V1.1.1

Integrated Services Digital Network (ISDN); Signalling System No.7; Interworking between ISDN User Part (ISUP) version 2 and Digital Subscriber Signalling System No. one (DSS1); Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the interworking between ISDN [6] and non-ISDN access and the ISDN User Part functions and protocol of Signalling System No. 7 [2-[5]. The interworking between the above signalling protocols is described in EN 300 899-1 [1] and occurs in an exchange with ISDN local exchange functionality and is specified in the context of a typical call in a pure ISDN or mixed ISDN/non-ISDN environment. The non-ISDN access defined in this document means the analogue line access. This document applies only to exchanges having implemented the ISUP V2 protocol specification.

Document History

DS/EN 300899-3 V1.1.1
January 15, 2002
Integrated Services Digital Network (ISDN); Signalling System No.7; Interworking between ISDN User Part (ISUP) version 2 and Digital Subscriber Signalling System No. one (DSS1); Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the interworking between ISDN [6] and non-ISDN access and the ISDN User Part functions and protocol of...
Advertisement