ECIA - EIA/IS-43AE

Cable for LAN Twisted Pair Data Communications - Detail Specification for Type 2, Nonplenum Cable

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 January 1988
Status: active
Page Count: 18
scope:

This Detail Specification defines Type 2 Nonplenum cable used with the Token Ring LAN Cabling System. Type 2 NP consists of 2 twisted pairs of Data Grade Media (DGM) shielded with aluminum tape and braided shields, all cabled into a single PVC jacketed assembly. The Cabling System is intended to be compatible with IEEE Standard 802.5. It is designed to be used as a total building wiring system. The Cabling System may be used as the communications medium for a Token Ring Network as well as for other data equipment.

Document History

EIA/IS-43AE
January 1, 1988
Cable for LAN Twisted Pair Data Communications - Detail Specification for Type 2, Nonplenum Cable
This Detail Specification defines Type 2 Nonplenum cable used with the Token Ring LAN Cabling System. Type 2 NP consists of 2 twisted pairs of Data Grade Media (DGM) shielded with aluminum tape and...

References

Advertisement