ASD-STAN - PREN 4352

Aerospace Series Bolts, Double Hexagon Head with Lockwire Holes, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718), MoS2 Coated Classification: 1 550 MPa (at Ambient Temperature) / 425 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 1 January 1999
Status: active
Page Count: 7

Document History

PREN 4352
January 1, 1999
Aerospace Series Bolts, Double Hexagon Head with Lockwire Holes, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718), MoS2 Coated Classification: 1 550 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
Advertisement