DS/EN ISO 8733

Parallel pins with internal thread, of unhardened steel and austenitic stainless steel

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 February 1998
Status: active
Page Count: 12
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel with nominal diameters, d1, from 6 mm to 50 mm inclusive.

Document History

DS/EN ISO 8733
February 12, 1998
Parallel pins with internal thread, of unhardened steel and austenitic stainless steel
This International Standard specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel with nominal diameters, d1, from 6 mm to 50 mm...
Advertisement