DS/EN 61753-2-3

Fibre optic interconnecting devices and passive components performance standard - Part 2-3: Non-connectorised single mode 1xN and 2xN non-wavelength-selective branching devices for category U - Uncontrolled environment

inactive, Most Current
Organization: DS
Publication Date: 11 December 2001
Status: inactive
Page Count: 23
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of 61753 contains the minimum initialisation test and measurement requirements and severities which a branching device shall satisfy in order to be categorised as meeting the IEC standard. The requirements cover balanced non-connectorised single-mode 1×N and 2×N non-wavelength-selective branching devices for use in an IEC Category U environment (N is the number of output ports). The specifications of unbalanced branching devices are limited to 1×2 and 2×2 devices because they are the most commonly used.

Document History

DS/EN 61753-2-3
December 11, 2001
Fibre optic interconnecting devices and passive components performance standard - Part 2-3: Non-connectorised single mode 1xN and 2xN non-wavelength-selective branching devices for category U - Uncontrolled environment
This part of 61753 contains the minimum initialisation test and measurement requirements and severities which a branching device shall satisfy in order to be categorised as meeting the IEC standard....
Advertisement