DLA - SMD-5962-87547 REV B

MICROCIRCUIT, LINEAR, DUAL LINE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 November 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55110A Dual line driver, 12 mA 02 55109A Dual line driver, 6 mA

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The Lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage to ground (VCC) - - - - - - - - - - - ±7.0 V dc Input voltage to ground (VI) - - - - - - - - - - - - 5.5 V dc Output voltage (VO) - - - - - - - - - - - - - - - - −5.0 V dc to +12 V dc Internal power dissipation (PD) - - - - - - - - - - 400 mW 1/ Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds): Cases C and D - - - - - - - - - - - - - - - - - - +300°C Case 2 - - - - - - - - - - - - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC): Cases C, D, and 2 - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - +150°C

Supply voltage (VCC): For group A, subgroups 1 and 2 - - - - - - - - - - ±4.5 V dc to ±5.5 V dc For group A, subgroups 3 - - - - - - - - - - - - - ±4.75 V dc to ±5.5 V dc Positive common mode voltage (VCM+) - - - - - - - - 0 V dc to 10 V dc Negative common mode voltage (VCM-) - - - - - - - - −3.0 V dc to 0 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 13, 2017
MICROCIRCUIT, LINEAR, DUAL LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
August 10, 2011
MICROCIRCUIT, LINEAR, DUAL LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 12, 2002
MICROCIRCUIT, LINEAR, DUAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87547 REV B
November 30, 1992
MICROCIRCUIT, LINEAR, DUAL LINE DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 7, 1988
MICROCIRCUIT, LINEAR, DUAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
September 9, 1987
MICROCIRCUIT, LINEAR, DUAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement