DLA - SMD-5962-95663 REV A

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8-BIT SERIAL-IN/PARALLEL-OUT SHIFT REGISTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 January 1996
Status: inactive
Page Count: 19

Document History

February 16, 2022
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, RADIATION HARDENED, 8-BIT SERIAL-IN/PARALLEL-OUT SHIFT REGISTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
April 15, 2009
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, RADIATION HARDENED, 8-BIT SERIAL-IN/PARALLEL-OUT SHIFT REGISTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 14, 2000
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8-BIT SERIAL-IN/PARALLEL-OUT SHIFT REGISTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 21, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8-BIT SERIAL-IN/PARALLEL-OUT SHIFT REGISTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
SMD-5962-95663 REV A
January 30, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8-BIT SERIAL-IN/PARALLEL-OUT SHIFT REGISTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
August 31, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8-BIT SERIAL-IN/PARALLEL-OUT SHIFT REGISTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement