DS/EN 61196-3-2
Radio frequency cables - Part 3-2: Coaxial cables for digital communication in horizontal floor wiring - Detail specification for coaxial cables with solid dielectric for local area networks of 185 m reach and up to 10 Mb/s
| Organization: | DS |
| Publication Date: | 16 January 1998 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This sectional specification specifies requirements for coaxial cables for local area networks. It is intended to be used with the generic specification, IEC 1196-1. The object of this sectional specification is to prescribe recommended ratings and characteristics and to select from the generic specification the appropriate quality assesment procedures, test and measuring methods, and to give a general performance requirements for semi-rigid coaxial cables plus complementary test methods.
Document History