DS/EN 50107-1 + CD-ROM

Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV - Part 1: General requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 December 2007
Status: active
Page Count: 55
ICS Code (Luminaires): 29.140.40
scope:

This standard specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1000 V, but not exceeding 10 000 V, including the electrical components and wiring. The standard covers installations used for publicity, decorative or general lighting purposes, either for external or internal use. Such signs or luminous-discharge-tube installations may be either fixed or portable supplied from a low-voltage (LV) or extra-low-voltage (ELV) source by means of a transformer, invertor or convertor.

Document History

DS/EN 50107-1 + CD-ROM
December 10, 2007
Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV - Part 1: General requirements
This standard specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1000 V, but not...
April 16, 2004
Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV - Part 1: General requirements
This standard specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1000 V, but not...
December 17, 2002
Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV - Part 1: General requirements
This standard specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1000 V, but not...
Advertisement