BSI - BS 4999-144

General Requirements for Rotating Electrical Machines Part 144: Specification for the Insulation of Bars and Coils of High Voltage Machines, Including Test Methods

active, Most Current
Buy Now
Organization: BSI
Publication Date: 27 February 1987
Status: active
Page Count: 10
ICS Code (Rotating machinery in general): 29.160.01
scope:

Tests on bars and coils of machines rated at 5 kV to 24 kV and from 5 MVA (MW) upwards (or down to 1 MVA (MW) by agreement).

Document History

BS 4999-144
February 27, 1987
General Requirements for Rotating Electrical Machines Part 144: Specification for the Insulation of Bars and Coils of High Voltage Machines, Including Test Methods
Tests on bars and coils of machines rated at 5 kV to 24 kV and from 5 MVA (MW) upwards (or down to 1 MVA (MW) by agreement).

References

Advertisement