NPFC - MIL-PRF-19500/521

SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094 JANTX1N6094, JAN1N6611 (CLEAR LENS) JANTX1N6611 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/52101, JANTXM19500/52102, JANM19500/52103 (CLEAR LENS), AND JANTXM19500/52104 (CLEAR LENS)

inactive
Buy Now
Organization: NPFC
Publication Date: 9 August 1999
Status: inactive
Page Count: 13
scope:

This specification covers the performance requirements for JAN and JANTX green light-emitting diodes (LED) in a hermetic-sealed can and panel mount assemblies made from the same hermetic light emitting diode units. See 6.2 for an explanation of Part or Identifying Number (PIN). Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

Document History

May 31, 2023
LIGHT EMITTING DIODE, GREEN, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6094, 1N6611, M19500/52101, M19500/52102, M19500/52103 AND M19500/52104, QUALITY LEVELS JAN AND JANTX
Scope. This specification covers the performance requirements for hermetically-sealed green discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each...
March 21, 2018
LIGHT EMITTING DIODE, GREEN, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6094, 1N6611, M19500/52101, M19500/52102, M19500/52103 AND M19500/52104, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed green discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
April 21, 2016
LIGHT EMITTING DIODE, GREEN, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6094, 1N6611, M19500/52101, M19500/52102, M19500/52103 AND M19500/52104, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed green discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
December 21, 2013
LIGHT EMITTING DIODE, GREEN, JEDEC TYPES JAN1N6094, JANTX1N6094 (DIFFUSED LENS), JAN1N6611, JANTX1N6611 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY, TYPES JANM19500/52101, JANTXM19500/52102 (DIFFUSED LENS), JANM19500/52103 AND JANTXM19500/52104 (CLEAR LENS)
This specification covers the performance requirements for hermetically-sealed green discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
February 15, 2012
Semiconductor Device, Diode, Light Emitting, Green Types JAN1N6094 JANTX1N6094, JAN1N6611 (Clear Lens) JANTX1N6611 (Clear Lens), and Panel Mount Assembly, Types JANM19500/52101, JANTXM19500/52102, JANM19500/52103 (Clear Lens), and JANTXM19500/52104 (Clear Lens)
This specification covers the performance requirements for hermetically-sealed green discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
May 1, 2007
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094 JANTX1N6094, JAN1N6611 (CLEAR LENS) JANTX1N6611 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY, TYPES JANM19500/52101, JANTXM19500/52102, JANM19500/52103 (CLEAR LENS), AND JANTXM19500/52104 (CLEAR LENS)
This specification covers the performance requirements for hermetically-sealed green discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
December 19, 2003
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094, JANTX1N6094, JAN1N6611 (CLEAR LENS), JANTX1N6611 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/52101, JANTXM19500/52102, JANM19500/52103 (CLEAR LENS), AND JANTXM19500/52104 (CLEAR LENS)
A description is not available for this item.
MIL-PRF-19500/521
August 9, 1999
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094 JANTX1N6094, JAN1N6611 (CLEAR LENS) JANTX1N6611 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/52101, JANTXM19500/52102, JANM19500/52103 (CLEAR LENS), AND JANTXM19500/52104 (CLEAR LENS)
This specification covers the performance requirements for JAN and JANTX green light-emitting diodes (LED) in a hermetic-sealed can and panel mount assemblies made from the same hermetic light...
April 20, 1992
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094, JANTX1N6094, JAN1N6611 (CLEAR LENS), JANTX1N6611 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/52101, JANTXM19500/52102, JANM19500/52103 (CLEAR LENS), AND JANTXM19500/52104 (CLEAR LENS)
This specification covers the detail requirements for JAN and JANTX green light emitting diodes in a hermetic-sealed can and panel mount assemblies made from the same hermetic light emitting diode...
December 31, 1990
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094, JANTX1N6094, JAN1N6611 (CLEAR LENS), JANTX1N6611 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/52101, JANTXM19500/52102, JANM19500/52103 (CLEAR LENS), AND JANTXM19500/52104 (CLEAR LENS)
A description is not available for this item.
January 31, 1989
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094, JANTX1N6094, JAN1N6611 (CLEAR LENS), JANTX1N6611 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/52101, JANTXM19500/52102, JANM19500/52103 (CLEAR LENS), AND JANTXM19500/52104 (CLEAR LENS)
A description is not available for this item.
October 28, 1983
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094 AND JANTX1N6094 AND PANEL-MOUNTED ASSEMBLY TYPES JANM19500/52101 AND JTXM19500/52102
A description is not available for this item.
January 21, 1983
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, GREEN TYPES JAN1N6094 AND JANTX1N6094 AND PANEL-MOUNTED ASSEMBLY TYPES JANM19500/52101 AND JTXM19500/52102
A description is not available for this item.
March 13, 1978
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JAN 1N6094 AND JANTX 1N6094
A description is not available for this item.
March 8, 1977
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JAN 1N6094 AND JAN TX1N6094
A description is not available for this item.
July 20, 1976
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JAN1N6094 AND JANTX1N6094
A description is not available for this item.

References

Advertisement