FORD WSD-M2D378-A7
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 87 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 September 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a thermoplastic elastomer with a nominal instantaneous Durometer A hardness of 87 having good long term resistance to heat at temperatures up to 100 °C. Being thermoplastic the material will soften and creep at temperatures exceeding 165 °C.
Document History
August 31, 2016
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 87 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic elastomer with a nominal instantaneous Durometer A hardness of 87 having good long term resistance to heat at temperatures up to 100 °C....
FORD WSD-M2D378-A7
September 15, 2004
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 87 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic elastomer with a nominal instantaneous Durometer A hardness of 87 having good long term resistance to heat at temperatures up to 100 °C....
March 5, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 87 DUROMETER A HARDNESS
1. SCOPE The material defined by this specification is a thermoplastic elastomer with a nominal instantaneous Durometer A hardness of 87 Having good long term resistance to heat at temperatures up to...
July 12, 1994
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, 87 DUROMETER A HARDNESS
1. SCOPE The material defined by this specification is a thermoplastic elastomer with a nominal instantaneous Durometer A hardness of 87 Having good long term resistance to heat at temperatures up to...