FORD - WSS-M21P36-A6

BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 28 June 2004
Status: inactive
Page Count: 3
scope:

1. SCOPE

The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings are top- coated with sealers or topcoats to provide lubricity for consistent torque-tension control and to enhance corrosion protection. In both liquid and dry film, they are free of chromium, nickel, lead and cadmium.

Document History

September 10, 2014
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
February 28, 2013
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
February 28, 2012
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
WSS-M21P36-A6
June 28, 2004
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These...

References

Advertisement