DS/HD 573 S1+A1

Type C helical video tape recorders

active, Most Current
Organization: DS
Publication Date: 3 December 1997
Status: active
Page Count: 62
ICS Code (Video systems): 33.160.40
scope:

Defines the electrical and mechanical characteristics of equipment which will provide for interchangeability of recordings. The requirements given are related to 525 line-60 field and/or for 625 line-50 field systems. Applies to magnetic video recording and/or reproduction using 25.4 mm (1 in) tape on type C helical video tape recorders suitable for broadcast applications.

Document History

DS/HD 573 S1+A1
December 3, 1997
Type C helical video tape recorders
Defines the electrical and mechanical characteristics of equipment which will provide for interchangeability of recordings. The requirements given are related to 525 line-60 field and/or for 625...
Advertisement