DIN EN 60169-25

Radio-frequency connectors; part 25: two-pole screw (3/4-20 UNEF) coupled connectors for use with shielded balanced cables having twin inner conductors with inner diameter of outer conductor 13,56 mm (type TWHN) (IEC 60169-25:1992); German version EN 60169-25:1993

active, Most Current
Organization: DIN
Publication Date: 1 February 1994
Status: active
Page Count: 6
ICS Code (RF connectors): 33.120.30

Document History

DIN EN 60169-25
February 1, 1994
Radio-frequency connectors; part 25: two-pole screw (3/4-20 UNEF) coupled connectors for use with shielded balanced cables having twin inner conductors with inner diameter of outer conductor 13,56 mm (type TWHN) (IEC 60169-25:1992); German version EN 60169-25:1993
A description is not available for this item.
Advertisement