CSA - CAN/CSA-C22.2 NO. 60745-2-4-04
Hand-Held Motor-Operated Electric Tools Safety Part 2-4: Particular Requirements for Sanders and Polishers Other Than Disk Type
inactive
| Organization: | CSA |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3.
Tools covered by this standard include but are not limited to belt sanders, reciprocating sanders or polishers, orbital sanders or polishers, and random orbit sanders or polishers.
Document History
March 13, 2009
Amendment 1 Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
FOREWORD
This amendment has been prepared by subcommittee 61F: Safety of hand-held motoroperated electric tools, of IEC technical committee 61: Safety of household and similar electrical appliances....
March 13, 2009
Amendment 1: Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3.
Tools covered by this standard include but are not limited to...
March 13, 2009
Amendment 1 Hand-held motor-operated electric tools — Safety — Part 2-4: Particular requirements for sanders and polishers other than disk type
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3. Tools...
January 1, 2009
Amendment 1: Hand-held motor-operated electric tools — Safety — Part 2-4: Particular requirements for sanders and polishers other than disk type
A description is not available for this item.
March 1, 2004
Hand-Held Motor-Operated Electric Tools - Safety - Part 2-4: Particular Requirements for Sanders and Polishers Other Than Disk Type
This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3.
Tools covered by this standard include but are not limited to belt sanders,...
March 1, 2004
Hand-Held Motor-Operated Electric Tools - Safety - Part 2-4: Particular Requirements for Sanders and Polishers Other Than Disk Type
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3.
Tools...
CAN/CSA-C22.2 NO. 60745-2-4-04
March 1, 2004
Hand-Held Motor-Operated Electric Tools Safety Part 2-4: Particular Requirements for Sanders and Polishers Other Than Disk Type
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3. Tools...
January 1, 2004
Hand-Held Motor-Operated Electric Tools — Safety — Part 2-4: Particular Requirements for Sanders and Polishers Other Than Disk Type
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2004
Hand-Held Motor-Operated Electric Tools - Safety - Part 2-4: Particular Requirements for Sanders and Polishers Other Than Disk Type
This clause of Part 1 is applicable, except as follows:
This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3.
Tools covered by...
March 23, 1995
Safety of Portable Electric Tools - Part 2: Particular Requirements for Sanders
This clause of Part 1 is applicable except as follows: First sentence Replacement: This standard applies to hand-held electric motor-operated sanders. Sanders with water supply, random orbit sanders,...