ANSI - INCITS/ISO/IEC 10994
Information technology - Data interchange on 90 mm flexible disk cartridges using modified frequency modulation recording at 31 831 ftprad on 80 tracks on each side - IS0 Type 303
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 1 June 1992 |
| Status: | active |
| Page Count: | 51 |
Document History
June 1, 1992
Information Technology - Data Interchange on 90mm Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 31 831 ftprad on 80 Tracks on Each Side - ISO Type 303
This International Standard specifies the characteristics of 90 mm flexible disk cartridges recorded at 31 831 ftprad using modified frequency modulation recording, on 80 tracks on each side. Such...
INCITS/ISO/IEC 10994
June 1, 1992
Information technology - Data interchange on 90 mm flexible disk cartridges using modified frequency modulation recording at 31 831 ftprad on 80 tracks on each side - IS0 Type 303
A description is not available for this item.