ETSI - PRETS 300 428

Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) Specification - Type 5

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 48
scope:

This draft European Telecommunication Standard (ETS) specifies the interactions between the Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) type 5 and the next higher layer, and the AAL type 5 and the ATM layer, as well as AAL type 5 peer-to-peer operations.

This ETS is applicable to variable bitrate sources where there exists no timing relation between the source and the destination of the data.

This ETS defines the common part of AAL type 5 and can be complemented with standards for the service specific part of the convergence sublayer.

Document History

January 1, 1995
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) Specification - Type 5
A description is not available for this item.
January 1, 1995
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) Specification - Type 5
This European Telecommunication Standard (ETS) specifies the interactions between the Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) type 5 and the next higher layer, and the AAL type 5 and...
PRETS 300 428
January 1, 1994
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) Specification - Type 5
This draft European Telecommunication Standard (ETS) specifies the interactions between the Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) type 5 and the next higher layer, and the AAL type...
Advertisement