DS/IEC/PAS 62382

Electrical and instrumentation loop check

inactive, Most Current
Organization: DS
Publication Date: 5 April 2004
Status: inactive
Page Count: 19
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This document describes the recommended steps to complete a loop which comprises the activities between the completion of loop construction (including installation and point-to-point checks) and the start-up of the cold commissioning. This document is applicable for the construction of new plants and expansion(retrofits (i.e. revamping) of E&I installations in existing plants (including PLC,BAS,DCS, Panel-mounted and field instrumentation). It does not include a detailed checkout of power distribution systems except as they relate to the loops being checked (i.E. a motor starter or a power supply to a 4-wire transmitter).

Document History

DS/IEC/PAS 62382
April 5, 2004
Electrical and instrumentation loop check
This document describes the recommended steps to complete a loop which comprises the activities between the completion of loop construction (including installation and point-to-point checks) and the...
Advertisement