IEC TR 61131-8
Programmable Controllers - Part 8: Guidelines for the Application and Implementation of Programming Languages
| Organization: | IEC |
| Publication Date: | 1 September 2003 |
| Status: | inactive |
| Page Count: | 112 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61131, which is a technical report, applies to the programming of programmable controller systems using the programming languages defined in IEC 61131-3. It also provides guidelines for the implementation of these languages in programmable controller systems and their programming support environments (PSEs).
IEC 61131-4 should be consulted for other aspects of the application of programmable controller systems.
NOTE Neither IEC 61131-3 nor this technical report explicitly addresses safety issues of programmable controller systems or their associated software. The various parts of IEC 61508 should be consulted for such considerations.
Document History