AFNOR - NF EN 3842

Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter D more than or equal to 3,2 mm and less than or equal to 100 mm - Thickness a more than or equal to 0,32 mm and less than or equal to 2,5 mm - Dimensions

active, Most Current
Organization: AFNOR
Publication Date: 1 February 2002
Status: active
Page Count: 13
ICS Code (Steels): 49.025.10

Document History

NF EN 3842
February 1, 2002
Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter D more than or equal to 3,2 mm and less than or equal to 100 mm - Thickness a more than or equal to 0,32 mm and less than or equal to 2,5 mm - Dimensions
A description is not available for this item.
Advertisement