DS/EN 2831

Aerospace series - Hydrogen embrittlement of steels - Test by slow bending

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 September 1993
Status: active
Page Count: 7
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

The standard specifies the test method by slow bending, which is used to assess the hydrogen embrittlement of steels during chemical or electrolytic surface treatments. This test is also used to verify the recovery of the initial ductility during de-embrittlement treatments.

Document History

DS/EN 2831
September 13, 1993
Aerospace series - Hydrogen embrittlement of steels - Test by slow bending
The standard specifies the test method by slow bending, which is used to assess the hydrogen embrittlement of steels during chemical or electrolytic surface treatments. This test is also used to...

References

Advertisement