DS/EN 2413
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 27 July 1995 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated. Classification: 1 100 MPa / 235°C These bolts are intended to be used with washers EN 2414 and nuts EN 2415.
Document History
DS/EN 2413
July 27, 1995
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated. Classification: 1 100 MPa / 235°C These...