NPFC - MIL-F-26862
FIBERBOARD, SOLID, NON-CORROSIVE FUNGI-RESISTANT FOR INTERIOR BLOCKING APPLICATIONS
| Organization: | NPFC |
| Publication Date: | 26 June 1970 |
| Status: | active |
| Page Count: | 9 |
scope:
This specification establishes the requirements for non-corrosive and fungus resistant cushioning and blocking material for packaging and packing application.
The fiberboard shall be of the following types and classes as specified (see 6.2).
Type I - Single ply Type II - Laminated Multiple ply
Type I fiberboard shall be furnished in the following classes as specified (see 6.2).
Class 1 - ½ inch thick Class 2 - ¾ inch thick
intended Use:
The fiberboard covered by this specification is intended for use in packaging Government property where a non-corrosive, fungus resistant material is needed to afford protection against vibration... View More
Document History