NAVY - MIL-C-81582B
CONNECTORS, ELECTRIC, BAYONET COUPLING, ENVIRONMENT RESISTING, UMBILICAL, GENERAL SPECIFICATION FOR
| Organization: | NAVY |
| Publication Date: | 5 November 1975 |
| Status: | active |
| Page Count: | 38 |
scope:
This specification covers environment-resistin
All classes shall be environment resistant and shall include the following features as specified in the applicable specification sheet:
Class E - Grommet seal Class F - Grommet seal and strain relief clamp Class P - Potted seal Class J - Insert seal with gland seal for jacketed cable
Contact style shall be designated by one of the following:
P - Pin contacts S - Socket contacts
The military part number for qualified items, procured in accordance with this specification shall conform to the applicable specification sheet (see 3.1).
This specification also covers the following accessories:
Adapters, Connector to Cable, Straight and 105°, open wiring and shielded cable.
Adapter, Connector to Connector, 90°
Connector, Dummy Stowage Receptacle
Caps, Protective
Minimum insulation resistance versus hot-spot temperature is shown on figure 1.
Service life is dependent upon hot spot temperature in accordance with figure 2.
intended Use:
(a) Individual connectors are intended for use where the operating temperature range of −55°C to 150°C is experienced. Short time operation at higher temperatures is also possible (see... View More
Document History