NPFC - A-A-59655

BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP (TYPE TDOS)

inactive
Buy Now
Organization: NPFC
Publication Date: 22 May 2006
Status: inactive
Page Count: 9
scope:

This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with steep angle, two single cones, and one double cup (type TDOS), for general purpose use. These bearings are not intended for use in special precision applications such as on aircraft, precision ordnance or submarine equipment.

Document History

August 10, 2021
Bearings, Roller, Tapered, Double Row, Steep Angle, Two Single Cones, One Double Cup (Type TDOS)
A description is not available for this item.
August 11, 2016
Bearings, Roller, Tapered, Double Row, Steep Angle, Two Single Cones, One Double Cup (Type TDOS)
A description is not available for this item.
September 8, 2011
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP (TYPE TDOS)
This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with steep angle, two single...
March 30, 2011
Bearings, Roller, Tapered, Double Row, Steep Angle, Two Single Cones, One Double Cup (Type TDOS)
This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with steep angle, two single...
A-A-59655
May 22, 2006
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP (TYPE TDOS)
This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with steep angle, two single...
August 31, 2001
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP (TYPE TDOS)
This commercial item description (CID) establishes government acquisition requirements for double row, tapered, roller bearings with steep angle, two single cones, and one double cup (type TDOS), for...
Advertisement