IEC 60364-7-706

Low-voltage electrical installations – Part 7-706: Requirements for special installations or locations – Conducting locations with restricted movement

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2005
Status: inactive
Page Count: 22
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Electrical engineering in general): 29.020
scope:

The particular requirements of this part apply to fixed equipment in conducting locations where movement of persons is restricted by the location, and to supplies for portable equipment for use in such locations.

A conducting location with restricted movement is comprised mainly of metallic or other conductive surrounding parts, within which it is likely that a person will come in contact through a substantial portion of his body with the metallic or other conductive surrounding parts and where the possibility of interrupting this contact is limited.

The particular requirements of this part do not apply to location which allows a person freedom of bodily movement to work, enter, and leave the location without physical constraint.

NOTE For installation and use of arc welding equipment, see IEC 62081 TS.

Document History

September 1, 2019
Low-voltage electrical installations – Part 7-706: Requirements for special installations or locations – Conducting locations with restricted movement
The particular requirements of this part of IEC 60364 apply to: • fixed equipment within conducting locations with restricted movement; and • supplies to equipment used within conducting locations...
September 1, 2019
AMENDMENT 1 Low-voltage electrical installations – Part 7-706: Requirements for special installations or locations – Conducting locations with restricted movement
The particular requirements of this part of IEC 60364 apply to: • fixed equipment within conducting locations with restricted movement; and • supplies to equipment used within conducting locations...
IEC 60364-7-706
October 1, 2005
Low-voltage electrical installations – Part 7-706: Requirements for special installations or locations – Conducting locations with restricted movement
The particular requirements of this part apply to fixed equipment in conducting locations where movement of persons is restricted by the location, and to supplies for portable equipment for use in...
January 1, 1983
Low-voltage electrical installations – Part 7-706: Requirements for special installations or locations – Conducting locations with restricted movement
A description is not available for this item.

References

Advertisement