DS/ETS 300347-3 Ed.2
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (AN side)
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
This third part of ETS 300 347 contains the Test Suite Structure and Test Purposes (TSS&TP) for the network layer and parts of the system management of the Access Network (AN) side of a V5.2 interface. The objective of this ETS is to provide conformance tests giving a high probability of inter-operability of an AN and a Local Exchange (LE) from different manufacturers over the V5.2 interface. This ETS covers only the procedures described in ETS 300 347-1 [2].
Document History