CSA - C22.2 NO. 140.3-M1987
Refrigerant-Containing Components for Use in Electrical Equipment
| Organization: | CSA |
| Publication Date: | 1 May 1987 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This Standard applies to refrigerant-containi
This Standard applies to components intended for use in factory assembled refrigeration or air-conditioning equipment, in which cases the components shall also comply with those requirements of the CSA Part II Standards which are pertinent to the intended application.
This Standard applies to components such as accumulators, compressors, condensers, evaporators, dryers, filters, heat-exchangers, oil separators, liquid receivers, mufflers, liquid indicators, vibration eliminators, strainers, fusible plugs, and rupture members.
This Standard applies to pressure vessels that have
(a) less than 152 mm inside diameter, with no restriction on internal volume; or
(b) less than 0.0425 m³ internal volume, with no restriction on inside diameter.
This Standard does not apply to the electrical components of assemblies incorporating refrigerant-containi
This Standard does not apply to refrigerant-containi
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
Document History