MODUK - DEF STAN 59-62: 90/016

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1968
Status: active
Page Count: 13
scope:

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:-

TTL DIGITAL CIRCUIT having TWO LEVEL-TRIGGERED SEQUENTIAL BISTABLE POSITIVE CIRCUITS  with J- and K- INPUTS through 2 AND GATES, each SEQUENTIAL BISTABLE CIRCUIT having separate CLOCK and CLEAR INPUTS.

The circuit is in a DUAL-IN-LINE plastic encapsulation and is designed to operate over the positive supply voltage range 4.5V to 5.5V and over the ambient temperature range -55°C to +125°C.

Document History

DEF STAN 59-62: 90/016
January 1, 1968
Integrated Circuit
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:- TTL DIGITAL CIRCUIT having TWO LEVEL-TRIGGERED SEQUENTIAL...

References

Advertisement