DLA - SMD-5962-88751 REV B

MICROCIRCUIT, LINEAR, TRIPLE RS-232 DRIVER/RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 January 1993
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for crass B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The corporate part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 See 6.6 Triple RS-232 driver/receiver with shutdown and bias 02 See 6.6 Triple RS-232 driver/receiver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E 0-2 (16-lead, .840" × .310" × .200"), dual-in-line package V 0-6 (18-lead, .960, × .310" × .200"), dual-in-line package

Supply voltage, driver (V+, V−) - - - - - - - - - - - - - - ±16 V dc Supply voltage, receiver (VCC) - - - - - - - - - - - - - +7.0 V dc Logic input voltage range Receiver input voltage - - - - - - - - - - - - - - - - ±30 V dc ON-OFF input voltage range - - - - - - - - - - - - - - - - 0 V dc to 12 V dc Driver output voltage range - - - - - - - - - - - - - - - V− + 30 V dc to V+ - 30 V dc Output short-circuit duration - - - - - - - - - - - - - - indefinite Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD): Device type 01, case outline V - - - - - - - - - - - 1.0 w 1/ Device type 02, case outline E - - - - - - - - - - - 1.0 w 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) Thermal resistance, junction-to-ambient (θJA) - - - - - - 100°C/w Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C

Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 20, 2020
MICROCIRCUIT, LINEAR, TRIPLE RS-232 DRIVER/RECEIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 22, 2014
MICROCIRCUIT, LINEAR, TRIPLE RS-232 DRIVER/RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 2, 2007
MICROCIRCUIT, LINEAR, TRIPLE RS-232 DRIVER/RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88751 REV B
January 11, 1993
MICROCIRCUIT, LINEAR, TRIPLE RS-232 DRIVER/RECEIVER, MONOLITHIC SILICON
This drawing describes device requirements for crass B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 1, 1991
MICROCIRCUIT, LINEAR, TRIPLE RS-232 DRIVER/RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
January 29, 1990
MICROCIRCUIT, LINEAR, TRIPLE RS-232 DRIVER/RECEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement