ETSI - TS 129 210

Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface

inactive
Organization: ETSI
Publication Date: 1 June 2005
Status: inactive
Page Count: 23
scope:

The present document provides the stage 3 specification of the Gx reference point. The functional requirements and the stage 2 specifications of the Gx reference point are contained in 3GPP TS 23.125 [3]. The Gx reference point is for provisioning service data flow based charging rules between the Traffic Plane Function (TPF) and the Charging Rules Function (CRF), also known as Service Data Flow Based Charging Rules Function.

The present document defines:

- the protocol to be used between TPF and CRF over the Gx reference point;

- the information to be exchanged between TPF and CRF over the Gx reference point.

Whenever it is possible the present document specifies the requirements for this protocol by reference to specifications produced by the IETF within the scope of Diameter. Where this is not possible, extensions to Diameter are defined within the present document.

3GPP TS 29.211 [15] provides callflows for Flow Based Charging, covering the signalling on the Gx reference point.

Document History

December 1, 2006
Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface
A description is not available for this item.
September 1, 2006
Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface
The present document provides the stage 3 specification of the Gx reference point. The functional requirements and the stage 2 specifications of the Gx reference point are contained in 3GPP TS 23.125...
March 1, 2006
Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface
The present document provides the stage 3 specification of the Gx reference point. The functional requirements and the stage 2 specifications of the Gx reference point are contained in 3GPP TS 23.125...
December 1, 2005
Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface
The present document provides the stage 3 specification of the Gx reference point. The functional requirements and the stage 2 specifications of the Gx reference point are contained in 3GPP TS 23.125...
September 1, 2005
Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface
The present document provides the stage 3 specification of the Gx reference point. The functional requirements and the stage 2 specifications of the Gx reference point are contained in 3GPP TS 23.125...
TS 129 210
June 1, 2005
Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface
The present document provides the stage 3 specification of the Gx reference point. The functional requirements and the stage 2 specifications of the Gx reference point are contained in 3GPP TS 23.125...
March 1, 2005
Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface
The present document provides the stage 3 specification of the Gx reference point. The functional requirements and the stage 2 specifications of the Gx reference point are contained in 3GPP TS 23.125...
December 1, 2004
Universal Mobile Telecommunications System (UMTS); Charging rule provisioning over Gx interface
The present document provides the stage 3 specification of the Gx reference point. The functional requirements and the stage 2 specifications of the Gx reference point are contained in 3GPP TS 23.125...

References

Advertisement