ETSI - PRETS 300 777-1
Terminal Equipment (TE); End-to-End Protocols for Multimedia Information Retrieval Services; Part 1: Coding of Multimedia and Hypermedia Information for Basic Multimedia Applications (MHEG-5)
| Organization: | ETSI |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This European Telecommunications Standard (ETS) specifies the MHEG part 5 Abstract Syntax Notation One (ASN.1) notation consisting of a syntax description (equivalent to the Extended Backus Naur Form (EBNF) syntax) and encoding rules.
MHEG part 5 (ISO/IEC IS 13522-5 [1]) specifies the coded
representation of interchanged multimedia/hypermedi
MHEG-5 specifies objects and their semantics using an informal text description. It also provides a formal description of the interchanged objects syntax using EBNF.
This specification is included in ISO/IEC IS 13522-5 [1] as normative annex A.
Document History