DS/EN 50167

Sectional specification for horizontal floor wiring cables, with a common overall screen for use in digital communication

inactive, Most Current
Organization: DS
Publication Date: 21 March 1995
Status: inactive
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This standard refers to HD 608 S1:1992, Generic specification for symmetrical pair/quad or multicore cables for digital communications. It covers individually screened pair(s) or quad(s) in cables for horizontal floor wiring. In the same cable both screened and unscreened elements may be used. The cables shall be provided with a common overall screen. These cables are suitable for different communication systems to which reference is made in the detail specifications.

Document History

DS/EN 50167
March 21, 1995
Sectional specification for horizontal floor wiring cables, with a common overall screen for use in digital communication
This standard refers to HD 608 S1:1992, Generic specification for symmetrical pair/quad or multicore cables for digital communications. It covers individually screened pair(s) or quad(s) in cables...

References

Advertisement