IEC - 60332-1
Tests on Electric Cables Under Fire Conditions Part 1: Test on a Single Vertical Insulated Wire or Cable Third Edition; (Corrigendum-May 1993)
inactive
| Organization: | IEC |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
Document History
May 1, 1993
Tests on electric cables under fire conditions Part 1: Test on a single vertical insulated wire or cable
This part of IEC 332 specifies a method of test on a single vertical insulated wire or cable under fire conditions and the requirements for compliance.
NOTES
1 Since the use of insulated wire or...
April 1, 1993
Tests on electric cables under fire conditions Part 1: Test on a single vertical insulated wire or cable
A description is not available for this item.
60332-1
January 1, 1993
Tests on Electric Cables Under Fire Conditions Part 1: Test on a Single Vertical Insulated Wire or Cable Third Edition; (Corrigendum-May 1993)
A description is not available for this item.