ETSI - TS 102 385-3
Broadband Radio Access Networks (BRAN); HiperMAN/WiMAX; Conformance testing for the Data Link Control Layer (DLC); Part 3: Abstract Test Suite (ATS)
| Organization: | ETSI |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 29 |
scope:
The present document contains the Abstract Test Suite (ATS) to test BRAN HiperMAN/WiMAX systems for conformance.
The objective of the present document is to provide a basis for conformance tests for BRAN HiperMAN/WiMAX equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN HiperMAN/WiMAX equipment.
TEXT needed from MIZ to explain that from now on only BRAN HiperMAN is mentioned. There is a mapping table in clause 4.1.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (ETS 300 406 [3]) are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.
Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the SS side ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of the SS side ATS.
Document History