IEC 60227-7
Amendment 1 Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Cables): | 29.060.20 |
Document History
January 1, 2012
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 7: Flexible cables screened and unscreened with two or more conductors
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated, screened and unscreened control cables of rated voltages up to and including 300/500 V.
All cables...
September 1, 2011
AMENDMENT 2 Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 7: Flexible cables screened and unscreened with two or more conductors
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated, screened and unscreened control cables of rated voltages up to and including 300/500 V.
All cables...
April 1, 2003
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V Part 7: Flexible cables screened and unscreened with two or more conductors
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated, screened and unscreened control cables of rated voltages up to and including 300/500 V.
All cables...
IEC 60227-7
January 1, 1995
Amendment 1 Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
A description is not available for this item.
January 1, 1995
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 7: Flexible Cables Screened and Unscreened with Two or More Conductors
A description is not available for this item.