CSA - ISO/IEC 18014-2-04

Information technology Security techniques Time-stamping services Part 2: Mechanisms producing independent tokens

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 39
scope:

Introduction

The International Organization for Standardization (ISO) and International Electrotechnical Commission (IEC) draw attention to the fact that it is claimed that compliance with this International Standard may involve the use of patents.

The ISO and IEC take no position concerning the evidence, validity and scope of this patent right.

The holder of this patent right has assured the ISO and IEC that he is willing to negotiate licences under reasonable and non-discriminatory terms and conditions with applicants throughout the world. In this respect, the statement of the holder of this patent right is registered with the ISO and IEC. Information may be obtained from:

ISO/IEC JTC 1/SC 27 Standing Document 8 (SD 8) "Patent Information"

SD 8 is publicly available at: http://www.din.de/ni/sc27

Attention is drawn to the possibility that some of the elements of this International Standard may be the subject of patent rights other than those identified above. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Document History

December 1, 2010
Information technology — Security techniques — Time-stamping services — Part 2: Mechanisms producing independent tokens
This part of ISO/IEC 18014 presents a general framework for the provision of time-stamping services. Time-stamping services may generate, renew and verify time-stamp tokens. Time-stamp tokens are...
January 1, 2010
Information technology - Security techniques - Time-stamping services - Part 2: Mechanisms producing independent tokens
This part of ISO/IEC 18014 presents a general framework for the provision of time-stamping services. Time-stamping services may generate, renew and verify time-stamp tokens. Time-stamp tokens are...
January 1, 2010
Information technology - Security techniques - Time-stamping services - Part 2: Mechanisms producing independent tokens
This part of ISO/IEC 18014 presents a general framework for the provision of time-stamping services. Time-stamping services may generate, renew and verify time-stamp tokens. Time-stamp tokens are...
ISO/IEC 18014-2-04
January 1, 2004
Information technology Security techniques Time-stamping services Part 2: Mechanisms producing independent tokens
Introduction The International Organization for Standardization (ISO) and International Electrotechnical Commission (IEC) draw attention to the fact that it is claimed that compliance with this...

References

Advertisement