AIR FORCE - AF M88-12 CHAP 4

HIGH-PRESSURE GAS AND CRYOGENIC SYSTEMS

active
Organization: AIR FORCE
Publication Date: 1 July 1983
Status: active
Page Count: 70
scope:

Purpose and scope.

a. This manual provides guidance applicable to the design of high-pressure gas and cryogenic systems. The intent is to supply the user with a relevant and current list of references to handbooks and codes and to highíight the design considerations. Where possible, data and guidance are offered in tabular form for easy access. Examples are specificaíly excluded so that the designer will be forced to use the latest versions of the cited references which contain, among other things, detailed solutions to standard problems displaying limitations and caveats. A referencelist is given in appendix A. Trade names for various products have been used in the manual to afford the designer the descriptive information generally associated with such names. A table equating trade and generic names is shown in appendix B. A selected bibiiography is also provided in appendix C.

b. For the purposes of this manual high-pressure gases are taken to be those with pressures generaíly greater than 1000 psi. However, for completeness, some data will be offered pertaining to pressures less than that value.

Document History

HIGH-PRESSURE GAS AND CRYOGENIC SYSTEMS
A description is not available for this item.
AF M88-12 CHAP 4
July 1, 1983
HIGH-PRESSURE GAS AND CRYOGENIC SYSTEMS
Purpose and scope. a. This manual provides guidance applicable to the design of high-pressure gas and cryogenic systems. The intent is to supply the user with a relevant and current list of...

References

Advertisement