DS/EN ISO 9020

Binders for paints and varnishes - Determination of free-formaldehyde content of amino resins - Sodium sulfite titrimetric method

inactive, Most Current
Organization: DS
Publication Date: 23 July 1998
Status: inactive
Page Count: 14
ICS Code (Binders): 87.060.20
scope:

This standard specifies a titrimetric method for determining the free-formaldehyde content of amino resins. It is applicable to resins resulting from the polycondensation of urea and melamine with formaldehyde and to furan resins resulting from the polycondensation of furfuryl alcohol with formaldehyde without further modification. The method is not applicable to furan resins modified with phenolic resins.

Document History

DS/EN ISO 9020
July 23, 1998
Binders for paints and varnishes - Determination of free-formaldehyde content of amino resins - Sodium sulfite titrimetric method
This standard specifies a titrimetric method for determining the free-formaldehyde content of amino resins. It is applicable to resins resulting from the polycondensation of urea and melamine with...

References

Advertisement