DS/EN 300267-2 V1.2.2

Integrated Services Digital Network (ISDN) - Telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

inactive
Organization: DS
Publication Date: 2 October 1998
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This second part of EN 300 267 is applicable to the stage three of the telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [13]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [12]). The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 protocol for the telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices and associated generic procedures as decified in EN 300 267-1 [7] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [11]. The supplier of a protocol implementation which is claimed to conform to EN 300 267-1 [7] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

December 15, 2000
Integrated Services Digital Network (ISDN); Telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices; Digital Subscriber Signalling System No. one (DSS1) protocol; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document is applicable to the stage three of the telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices for the pan-European Integrated Services Digital...
DS/EN 300267-2 V1.2.2
October 2, 1998
Integrated Services Digital Network (ISDN) - Telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of EN 300 267 is applicable to the stage three of the telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices for the pan-European Integrated...

References

Advertisement