FORD - ESB-M28G15-A3

GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON HEAT ABSORBING GLASS 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 10 April 1989
Status: active
Page Count: 6
scope:

The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which will meet the test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

ESB-M28G15-A3
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON HEAT ABSORBING GLASS 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which will meet the test requirements as described in American...
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON HEAT ABSORBING GLASS 4.8 MM
A description is not available for this item.
August 27, 1987
GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON HEAT ABSORBING GLASS 4.8 MM
1. SCOPE The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which will meet the test requirements as described in...
August 27, 1987
GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON HEAT ABSORBING GLASS 4.8 MM
A description is not available for this item.
January 1, 1987
GLASS-SAFETY - HEAT TREATED FLOAT, COATED REFLECTIVE FILM, BRONZE COATING ON HEAT ABSORBING GLASS, 4.8 MM
A description is not available for this item.

References

Advertisement