CSA - C746-98

Performance Standard for Rating Large Air Conditioners and Heat Pumps

inactive
Organization: CSA
Publication Date: 1 December 1998
Status: inactive
Page Count: 28
scope:

This Standard provides methods for rating factory-made commercial and industrial unitary air conditioners, heat pumps, and condensing units of the types classified in Tables 1, 2, and 3 and intended for air-conditioning and space-heating applications.

This Standard applies only to electrically driven, mechanical, vapour-compression-type systems charged with one of the refrigerants listed in Group 1 of CSA Standard B52.

This Standard applies to equipment rated greater than 19 kW (65 000 Btu/h) and less than 73 kW (250 000 Btu/h) cooling or heating capacity at standard rating conditions.

This Standard is written in SI (metric) units. The values given in parentheses are for information only

Document History

January 1, 2023
Energy performance rating for large and single packaged vertical air conditioners and heat pumps
Inclusions This Standard applies to the following electrically driven, mechanical, vapour compression-type systems: a) factory-made commercial and industrial unitary air-cooled air conditioners and...
January 1, 2023
Energy performance rating for large and single packaged vertical air conditioners and heat pumps
Inclusions This Standard applies to the following electrically driven, mechanical, vapour compression-type systems: a) factory-made commercial and industrial unitary air-cooled air conditioners and...
January 1, 2017
Energy performance rating for large and single packaged vertical air conditioners and heat pumps
This Standard applies only to the following electrically driven, mechanical, vapour-compression-type systems: a) large air conditioners and heat pumps rated above 19 kW (65 000 Btu/h) cooling or...
January 1, 2017
Energy performance rating for large and single packaged vertical air conditioners and heat pumps
This Standard applies only to the following electrically driven, mechanical, vapour-compression-type systems: a) large air conditioners and heat pumps rated above 19 kW (65 000 Btu/h) cooling or...
January 1, 2017
Energy performance rating for large and single packaged vertical air conditioners and heat pumps
This Standard applies only to the following electrically driven, mechanical, vapour-compression-type systems: a) large air conditioners and heat pumps rated above 19 kW (65 000 Btu/h) cooling or...
June 1, 2007
Performance standard for rating large and single packaged vertical air conditioners and heat pumps
A description is not available for this item.
October 1, 2006
Performance standard for rating large and single packaged vertical air conditioners and heat pumps
The purpose of this Standard is to establish the following for large and single packaged vertical air conditioners and heat pumps: (a) definitions; (b) classifications; (c) test requirements; (d)...
October 1, 2006
Performance standard for rating large and single packaged vertical air conditioners and heat pumps
The purpose of this Standard is to establish the following for large and single packaged vertical air conditioners and heat pumps: (a) definitions; (b) classifications; (c) test requirements; (d)...
January 1, 2006
Performance standard for rating large and single packaged vertical air conditioners and heat pumps
The purpose of this Standard is to establish the following for large and single packaged vertical air conditioners and heat pumps: (a) definitions; (b) classifications; (c) test requirements; (d)...
December 1, 1998
Performance Standard for Rating Large Air Conditioners and Heat Pumps
This Standard provides methods for rating factory-made commercial and industrial unitary air conditioners, heat pumps, and condensing units of the types classified in Tables 1, 2, and 3 and intended...
December 1, 1998
Performance Standard for Rating Large Air Conditioners and Heat Pumps
This Standard provides methods for rating factory-made commercial and industrial unitary air conditioners, heat pumps, and condensing units of the types classified in Tables 1, 2, and 3 and intended...
C746-98
December 1, 1998
Performance Standard for Rating Large Air Conditioners and Heat Pumps
This Standard provides methods for rating factory-made commercial and industrial unitary air conditioners, heat pumps, and condensing units of the types classified in Tables 1, 2, and 3 and intended...
January 1, 1993
Performance Standard for Rating Large Air Conditioners and Heat Pumps
This Standard provides methods for rating factory-made commercial and industrial unitary air conditioners, heat pumps, and condensing units of the types classified in Clause 1.4, intended for...

References

Advertisement