CEN - EN ISO 2320
Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Requirements
inactive
| Organization: | CEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Fasteners): | 21.060 |
Document History
December 1, 2015
Fasteners - Prevailing torque steel nuts - Functional properties
This International Standard specifies the functional properties for prevailing torque steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a combined test method to...
November 1, 2008
Prevailing torque type steel nuts - Mechanical and performance properties
This International Standard specifies the mechanical and performance properties for prevailing torque type steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a...
EN ISO 2320
November 1, 1997
Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Requirements
A description is not available for this item.