DLA - SMD-5962-88647
MICROCIRCUIT, LINEAR, PRECISION, 7 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 August 1988 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function ΔVOUT(V) ΔVOUT/ΔT(ppm/°C) 01 LT1021BM-7 7.0 V voltage reference ±.05 V 5.0 02 LT1021DM-7 7.0 V voltage reference ±.05 V 20
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-l(8-lead, .370" × .185"), can package
Input voltage- - - - - - - - - - - - - - - - - - - 40 V dc Input-output voltage differential- - - - - - - - - 35 V dc Output to ground voltage 1/- - - - - - - - - - - - 10 V dc Output short-circuit duration: at VIN = 35 V- - - - - - - - - - - - - - - - - - 10 seconds at VIN ≤ 20 V- - - - - - - - - - - - - - - - - - Indefinite Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA)- - - 150°C/W Junction temperature (TJ)- - - - - - - - - - - - - +175°C
Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History