DLA - SMD-5962-89492

MICROCIRCUITS, DIGITAL, HIGH-SPEED CMOS, DUAL, RETRIGGERABLE MONOSTABLE MULTIVIBRATOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 4 April 1991
Status: active
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC423A Dual retriggerable monostable multivibrator

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - −0.5 V dc to VCC DC output voltage range - - - - - - - - - - - - - - −0.5 V dc to VCC Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage range - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Input rise or fall time: TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 0 to 400 ns Input voltage (VIN) - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage (VOUT) - - - - - - - - - - - - - - - 0.0 V dc to VCC

Minimum pulse width, A, B, or [C bar][L bar][R bar] (tw1): TC = +25°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 123 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - 21 ns TC = −55°C, +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 157 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - 42 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - 30 ns Minimum output pulse width (tW2(min)), device type 01: TC = +25°C, CEXT = 28 pF: VCC = 2.0 V dc, REXT = 10 kΩ - - - - - - - - - 900 ns VCC = 4.5 V dc, REXT = 2 kΩ - - - - - - - - - 250 ns VCC = 5.0 V dc, REXT = 2 kΩ - - - - - - - - - 200 ns Minimum [C bar][L bar][R bar] removal time (trem), device type 01: TC = −55°C to +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 0 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - 0 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - 0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-89492
April 4, 1991
MICROCIRCUITS, DIGITAL, HIGH-SPEED CMOS, DUAL, RETRIGGERABLE MONOSTABLE MULTIVIBRATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement