NPFC - MIL-N-55374

NETWORK, IMPEDANCE MATCHING, QUADRATURE HYBRID CU-1796( )/ARC-114

inactive
Buy Now
Organization: NPFC
Publication Date: 19 January 1973
Status: inactive
Page Count: 18
scope:

This specification covers one type of hybrid network which operates within the frequency range of 30 to 76 Megahertz (MHz) and functions as an impedance matching and phasing device as part of a homing antenna system and is designated, Network, Impedance Matching Quadrature Hybrid CU-1796( )/ARC-114. (See 6.1 and 6.3)

intended Use:

The CU-1796( )/ARC-114 is intended to be used as a broadband impedance matching device and to compare radio frequency signals of the same frequency applied to its inputs; and provides signals out... View More

Document History

June 24, 2004
NETWORK, IMPEDANCE MATCHING, QUADRATURE HYBRID CU-1796( )/ARC-114
A description is not available for this item.
March 31, 1999
NETWORK, IMPEDANCE MATCHING, QUADRATURE HYBRID CU-1796( )/ARC-114
A description is not available for this item.
February 1, 1988
NETWORK, IMPEDANCE MATCHING, QUADRATURE HYBRID CU-1796( )/ARC-114
A description is not available for this item.
MIL-N-55374
January 19, 1973
NETWORK, IMPEDANCE MATCHING, QUADRATURE HYBRID CU-1796( )/ARC-114
This specification covers one type of hybrid network which operates within the frequency range of 30 to 76 Megahertz (MHz) and functions as an impedance matching and phasing device as part of a...

References

Advertisement